ICO RALLY Heavy Wall Teflon Tubing TTF-3/8

Description
Teflon TFE Tubing The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity. Appl. Specifications: AMS-3651B Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Colors: Natural (Translucent to Opaque White) Std. Shipping Length: Coils
Datasheet
Description
Teflon TFE Tubing The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity. Appl. Specifications: AMS-3651B Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Colors: Natural (Translucent to Opaque White) Std. Shipping Length: Coils
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Wall Teflon Tubing - TTF-3/8 - ICO RALLY
Palo Alto, CA, USA
Heavy Wall Teflon Tubing
TTF-3/8
Heavy Wall Teflon Tubing TTF-3/8
Teflon TFE Tubing The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity. Appl. Specifications: AMS-3651B Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Colors: Natural (Translucent to Opaque White) Std. Shipping Length: Coils

Teflon TFE Tubing

The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity.

  • Appl. Specifications: AMS-3651B
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Colors: Natural (Translucent to Opaque White)
  • Std. Shipping Length: Coils
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number TTF-3/8
Product Name Heavy Wall Teflon Tubing
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Color / Clarity Translucent
Application General Purpose; High Temp
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details