ICO RALLY Heavy Wall Teflon Tubing TTF-1/2

Description
Teflon TFE Tubing The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity. Appl. Specifications: AMS-3651B Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Colors: Natural (Translucent to Opaque White) Std. Shipping Length: Coils
Datasheet
Description
Teflon TFE Tubing The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity. Appl. Specifications: AMS-3651B Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Colors: Natural (Translucent to Opaque White) Std. Shipping Length: Coils
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Wall Teflon Tubing - TTF-1/2 - ICO RALLY
Palo Alto, CA, USA
Heavy Wall Teflon Tubing
TTF-1/2
Heavy Wall Teflon Tubing TTF-1/2
Teflon TFE Tubing The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity. Appl. Specifications: AMS-3651B Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Colors: Natural (Translucent to Opaque White) Std. Shipping Length: Coils

Teflon TFE Tubing

The heavy wall construction of TTF offers the highest dielectric strength of all ICO RALLY's Teflon sleeving products. TTF is the sleeving product of choice for applications that require an aggressive operating temperature range, high dielectric strength, and maximum rigidity.

  • Appl. Specifications: AMS-3651B
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Colors: Natural (Translucent to Opaque White)
  • Std. Shipping Length: Coils
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number TTF-1/2
Product Name Heavy Wall Teflon Tubing
Material PTFE - Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Busbar Heat Shrink Tubing & Tape - 024331-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details