ICO RALLY Teflon Spiral Wrap Tubing SWT-3/4

Description
SWT Teflon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material is primarily used in high temperature applications. It also has an extremely low operating temperature and is not affected by organic solvents or acids.
Datasheet
Description
SWT Teflon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material is primarily used in high temperature applications. It also has an extremely low operating temperature and is not affected by organic solvents or acids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teflon Spiral Wrap Tubing - SWT-3/4 - ICO RALLY
Palo Alto, CA, USA
Teflon Spiral Wrap Tubing
SWT-3/4
Teflon Spiral Wrap Tubing SWT-3/4
SWT Teflon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material is primarily used in high temperature applications. It also has an extremely low operating temperature and is not affected by organic solvents or acids.

SWT

Teflon Spiral Wrap Tubing

The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied.

This material is primarily used in high temperature applications. It also has an extremely low operating temperature and is not affected by organic solvents or acids.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SWT-3/4
Product Name Teflon Spiral Wrap Tubing
Type Plastic; Structural; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Features Coiled
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details