SWP
Polyethylene Spiral Wrap Tubing
The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied.
Versatile, low cost material.
In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | SWP-1/8 |
| Product Name | Polyethylene Spiral Wrap Tubing |
| Type | Plastic; Structural; Electrical |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |
| Features | Coiled |
| Color / Clarity | Solid |