ICO RALLY Polyethylene Spiral Wrap Tubing SWP-1/2

Description
SWP Polyethylene Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. Versatile, low cost material. In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.
Datasheet
Description
SWP Polyethylene Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. Versatile, low cost material. In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyethylene Spiral Wrap Tubing - SWP-1/2 - ICO RALLY
Palo Alto, CA, USA
Polyethylene Spiral Wrap Tubing
SWP-1/2
Polyethylene Spiral Wrap Tubing SWP-1/2
SWP Polyethylene Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. Versatile, low cost material. In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.

SWP

Polyethylene Spiral Wrap Tubing

The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied.

Versatile, low cost material.

In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SWP-1/2
Product Name Polyethylene Spiral Wrap Tubing
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Busbar Heat Shrink Tubing & Tape - 024331-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details