ICO RALLY Thin Wall Teflon Tubing STT-3

Description
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Wall Teflon Tubing - STT-3 - ICO RALLY
Palo Alto, CA, USA
Thin Wall Teflon Tubing
STT-3
Thin Wall Teflon Tubing STT-3
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials.

  • Appl. Specifications: AMS-3651B & AMS-3655
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number STT-3
Product Name Thin Wall Teflon Tubing
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Color / Clarity Translucent
Application General Purpose; High Temp
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, EPDM -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material EPDM
Design Units English
View Details
Open End tubing - TRO-1375-022-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details