ICO RALLY Thin Wall Teflon Tubing STT-17

Description
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Description
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Datasheet Summary
Powered by GS/AI

The STT-17 is a thin wall PTFE tubing designed for applications requiring flexibility and high performance. It maintains a maximum continuous operating temperature of 500°F (260°C) and is suitable for a wide temperature range from -103°F (-75°C). The tubing is resistant to shrinkage when exposed to hot soldering irons and does not absorb moisture, making it ideal for environments where these properties are critical. It features a natural color that can range from translucent to opaque white. The STT-17 is compliant with AMS-3651B and AMS-3655 specifications and has a UL File Number of E52612, indicating its safety and reliability in various applications. Standard shipping lengths are available in coils or spools for sizes with a nominal inner diameter of 1/8 inch and above.

Datasheet Summary
Powered by GS/AI

The STT-17 is a thin wall PTFE tubing designed for applications requiring flexibility and high performance. It maintains a maximum continuous operating temperature of 500°F (260°C) and is suitable for a wide temperature range from -103°F (-75°C). The tubing is resistant to shrinkage when exposed to hot soldering irons and does not absorb moisture, making it ideal for environments where these properties are critical. It features a natural color that can range from translucent to opaque white. The STT-17 is compliant with AMS-3651B and AMS-3655 specifications and has a UL File Number of E52612, indicating its safety and reliability in various applications. Standard shipping lengths are available in coils or spools for sizes with a nominal inner diameter of 1/8 inch and above.

Suppliers

Company
Product
Description
Supplier Links
Thin Wall Teflon Tubing - STT-17 - ICO RALLY
Palo Alto, CA, USA
Thin Wall Teflon Tubing
STT-17
Thin Wall Teflon Tubing STT-17
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials.

  • Appl. Specifications: AMS-3651B & AMS-3655
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number STT-17
Product Name Thin Wall Teflon Tubing
Material PTFE - Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details