ICO RALLY Thin Wall Teflon Tubing STT-0

Description
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Wall Teflon Tubing - STT-0 - ICO RALLY
Palo Alto, CA, USA
Thin Wall Teflon Tubing
STT-0
Thin Wall Teflon Tubing STT-0
Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and has the lowest coefficient of friction of all materials.

  • Appl. Specifications: AMS-3651B & AMS-3655
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number STT-0
Product Name Thin Wall Teflon Tubing
Material PTFE - Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 137413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details