ICO RALLY Standard Wall Teflon Tubing STS-8

Description
Teflon TFE Tubing STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required. Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required. Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Teflon Tubing - STS-8 - ICO RALLY
Palo Alto, CA, USA
Standard Wall Teflon Tubing
STS-8
Standard Wall Teflon Tubing STS-8
Teflon TFE Tubing STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required. Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required.

  • Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number STS-8
Product Name Standard Wall Teflon Tubing
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Features Chemically Inert
Color / Clarity Translucent
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details