ICO RALLY Extra Thin Wall Teflon Tubing STL-#1

Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Datasheet Summary
Powered by GS/AI

Extra Thin Wall Teflon Tubing, part number STL-#1, is designed for applications requiring flexibility and high-temperature resistance. This tubing maintains a maximum continuous operating temperature of 500°F (260°C) and operates effectively in a temperature range from -103°F (-75°C) to 500°F (260°C). It is constructed from lightweight PTFE, which offers excellent mechanical and electrical protection while ensuring that it does not shrink when exposed to high temperatures, such as those from soldering. The tubing is non-absorbent to moisture and features the lowest coefficient of friction among materials, making it suitable for various engineering applications. The standard color is natural, ranging from translucent to opaque white, and it is available in coils or spools for sizes with a nominal inner diameter of 1/8 inch and above.

Datasheet Summary
Powered by GS/AI

Extra Thin Wall Teflon Tubing, part number STL-#1, is designed for applications requiring flexibility and high-temperature resistance. This tubing maintains a maximum continuous operating temperature of 500°F (260°C) and operates effectively in a temperature range from -103°F (-75°C) to 500°F (260°C). It is constructed from lightweight PTFE, which offers excellent mechanical and electrical protection while ensuring that it does not shrink when exposed to high temperatures, such as those from soldering. The tubing is non-absorbent to moisture and features the lowest coefficient of friction among materials, making it suitable for various engineering applications. The standard color is natural, ranging from translucent to opaque white, and it is available in coils or spools for sizes with a nominal inner diameter of 1/8 inch and above.

Suppliers

Company
Product
Description
Supplier Links
Extra Thin Wall Teflon Tubing - STL-#1 - ICO RALLY
Palo Alto, CA, USA
Extra Thin Wall Teflon Tubing
STL-#1
Extra Thin Wall Teflon Tubing STL-#1
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C).

  • Appl. Specifications: AMS-3651B & AMS-3654
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number STL-#1
Product Name Extra Thin Wall Teflon Tubing
Material PTFE - Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details