ICO RALLY Reinforced Repair Product SLW-PVCP-3-1/2"

Description
Reinforced Repair Product SLW-PVCP is a general-purpose sleeving repair product that employs a light-weight, flexible jacket of vinyl-coated polyester and an adhesive closure. SLW-PVCP is valuable in applications where flexibility, tear resistance, and abrasion resistance is required. Installation is as easy as wrapping the product around the wire or cable, removing the protective liner from the adhesive and overlapping the side edges to create a tube. Operating Temperature Range: -4°F (-20°C) to 212°F (100°C) Flammability: VW-1 Standard Color: Black Standard Shipping Length: Spools
Datasheet
Description
Reinforced Repair Product SLW-PVCP is a general-purpose sleeving repair product that employs a light-weight, flexible jacket of vinyl-coated polyester and an adhesive closure. SLW-PVCP is valuable in applications where flexibility, tear resistance, and abrasion resistance is required. Installation is as easy as wrapping the product around the wire or cable, removing the protective liner from the adhesive and overlapping the side edges to create a tube. Operating Temperature Range: -4°F (-20°C) to 212°F (100°C) Flammability: VW-1 Standard Color: Black Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reinforced Repair Product - SLW-PVCP-3-1/2
Palo Alto, CA, USA
Reinforced Repair Product
SLW-PVCP-3-1/2"
Reinforced Repair Product SLW-PVCP-3-1/2"
Reinforced Repair Product SLW-PVCP is a general-purpose sleeving repair product that employs a light-weight, flexible jacket of vinyl-coated polyester and an adhesive closure. SLW-PVCP is valuable in applications where flexibility, tear resistance, and abrasion resistance is required. Installation is as easy as wrapping the product around the wire or cable, removing the protective liner from the adhesive and overlapping the side edges to create a tube. Operating Temperature Range: -4°F (-20°C) to 212°F (100°C) Flammability: VW-1 Standard Color: Black Standard Shipping Length: Spools

Reinforced Repair Product

SLW-PVCP is a general-purpose sleeving repair product that employs a light-weight, flexible jacket of vinyl-coated polyester and an adhesive closure. SLW-PVCP is valuable in applications where flexibility, tear resistance, and abrasion resistance is required. Installation is as easy as wrapping the product around the wire or cable, removing the protective liner from the adhesive and overlapping the side edges to create a tube.

  • Operating Temperature Range: -4°F (-20°C) to 212°F (100°C)
  • Flammability: VW-1
  • Standard Color: Black
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLW-PVCP-3-1/2"
Product Name Reinforced Repair Product
Material Polyester (PET / PBT); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details