SLW-PVCP-2" is a general-purpose sleeving repair product designed for applications requiring flexibility, tear resistance, and abrasion resistance. It features a lightweight, flexible jacket made of vinyl-coated polyester and utilizes an adhesive closure for easy installation. The product can accommodate a maximum cable diameter of 2.00 inches (50.8 mm) and has a nominal wall thickness of 0.25 inches (6.35 mm). It operates effectively within a temperature range of -4°F (-20°C) to 212°F (100°C) and meets VW-1 flammability standards. The standard color is black, and it is available in spools for convenient handling.
Reinforced Repair Product
SLW-PVCP is a general-purpose sleeving repair product that employs a light-weight, flexible jacket of vinyl-coated polyester and an adhesive closure. SLW-PVCP is valuable in applications where flexibility, tear resistance, and abrasion resistance is required. Installation is as easy as wrapping the product around the wire or cable, removing the protective liner from the adhesive and overlapping the side edges to create a tube.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | SLW-PVCP-2" |
| Product Name | Reinforced Repair Product |
| Material | Polyester (PET / PBT); Vinyl |