ICO RALLY EMI/RFI Shielding Repair Product SLW-ALPU-4"

Description
EMI/ RFI Shielding Repair Product SLW-ALPU is an EMI shielding material that utilizes polyurethane jacketed aluminum foil. This product is ideal for electrical applications where shielding is necessary. SLW-ALPU is installed by wrapping the split tubing around the wire or cable assembly and sticking the side edges together using the adhesive liner to form a protective tube. Avg. Shielding Attenuation: 102 dB (10MHz - 20GHz) Flammability: VW-1 Standard Color: Black Standard Shipping Length: Spools
Datasheet
Description
EMI/ RFI Shielding Repair Product SLW-ALPU is an EMI shielding material that utilizes polyurethane jacketed aluminum foil. This product is ideal for electrical applications where shielding is necessary. SLW-ALPU is installed by wrapping the split tubing around the wire or cable assembly and sticking the side edges together using the adhesive liner to form a protective tube. Avg. Shielding Attenuation: 102 dB (10MHz - 20GHz) Flammability: VW-1 Standard Color: Black Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Shielding Repair Product - SLW-ALPU-4
Palo Alto, CA, USA
EMI/RFI Shielding Repair Product
SLW-ALPU-4"
EMI/RFI Shielding Repair Product SLW-ALPU-4"
EMI/ RFI Shielding Repair Product SLW-ALPU is an EMI shielding material that utilizes polyurethane jacketed aluminum foil. This product is ideal for electrical applications where shielding is necessary. SLW-ALPU is installed by wrapping the split tubing around the wire or cable assembly and sticking the side edges together using the adhesive liner to form a protective tube. Avg. Shielding Attenuation: 102 dB (10MHz - 20GHz) Flammability: VW-1 Standard Color: Black Standard Shipping Length: Spools

EMI/ RFI Shielding Repair Product

SLW-ALPU is an EMI shielding material that utilizes polyurethane jacketed aluminum foil. This product is ideal for electrical applications where shielding is necessary. SLW-ALPU is installed by wrapping the split tubing around the wire or cable assembly and sticking the side edges together using the adhesive liner to form a protective tube.

  • Avg. Shielding Attenuation: 102 dB (10MHz - 20GHz)
  • Flammability: VW-1
  • Standard Color: Black
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLW-ALPU-4"
Product Name EMI/RFI Shielding Repair Product
Material Aluminum; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.76 inch (70 mm)
View Details