ICO RALLY Heat Shielding Repair Product SLW-ALFG-3"

Description
Heat Shielding Repair Product SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube. Maximum Operating Temperature: 450°F (232°C) Flammability: Self-extinguishing Standard Color: Silver Standard Shipping Length: Spools
Datasheet
Description
Heat Shielding Repair Product SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube. Maximum Operating Temperature: 450°F (232°C) Flammability: Self-extinguishing Standard Color: Silver Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shielding Repair Product - SLW-ALFG-3
Palo Alto, CA, USA
Heat Shielding Repair Product
SLW-ALFG-3"
Heat Shielding Repair Product SLW-ALFG-3"
Heat Shielding Repair Product SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube. Maximum Operating Temperature: 450°F (232°C) Flammability: Self-extinguishing Standard Color: Silver Standard Shipping Length: Spools

Heat Shielding Repair Product

SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube.

  • Maximum Operating Temperature: 450°F (232°C)
  • Flammability: Self-extinguishing
  • Standard Color: Silver
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLW-ALFG-3"
Product Name Heat Shielding Repair Product
Material Aluminum; Polymer Coated Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1812000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details