ICO RALLY Heat Shielding Repair Product SLW-ALFG-3/8"

Description
Heat Shielding Repair Product SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube. Maximum Operating Temperature: 450°F (232°C) Flammability: Self-extinguishing Standard Color: Silver Standard Shipping Length: Spools
Datasheet
Description
Heat Shielding Repair Product SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube. Maximum Operating Temperature: 450°F (232°C) Flammability: Self-extinguishing Standard Color: Silver Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shielding Repair Product - SLW-ALFG-3/8
Palo Alto, CA, USA
Heat Shielding Repair Product
SLW-ALFG-3/8"
Heat Shielding Repair Product SLW-ALFG-3/8"
Heat Shielding Repair Product SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube. Maximum Operating Temperature: 450°F (232°C) Flammability: Self-extinguishing Standard Color: Silver Standard Shipping Length: Spools

Heat Shielding Repair Product

SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping the split tubing around the wire and cable assembly, removing the liner from the adhesive, and sticking the side edges together to form a tube.

  • Maximum Operating Temperature: 450°F (232°C)
  • Flammability: Self-extinguishing
  • Standard Color: Silver
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLW-ALFG-3/8"
Product Name Heat Shielding Repair Product
Material Aluminum; Polymer Coated Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details