ICO RALLY General Purpose Vinyl Tubing SLV-40-6

Description
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Vinyl Tubing - SLV-40-6 - ICO RALLY
Palo Alto, CA, USA
General Purpose Vinyl Tubing
SLV-40-6
General Purpose Vinyl Tubing SLV-40-6
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-40

General Purpose Vinyl Tubing

SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility.

  • Applicable Specifications: MIL-I-7444
  • Operating Temperature Range: -85°F (-65°C) to 175°F (80°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-40-6
Product Name General Purpose Vinyl Tubing
Type Plastic; Structural
Material Vinyl
Shape Round
Color / Clarity Clear (optional feature); Solid (optional feature)
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Pure Gum -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Closed End tubing - TRC-1500-022-3.500 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details