SLV-40
General Purpose Vinyl Tubing
SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | SLV-40-3/8 |
| Product Name | General Purpose Vinyl Tubing |
| Type | Plastic; Structural |
| Material | Vinyl |
| Shape | Round |
| Color / Clarity | Clear (optional feature); Solid (optional feature) |
| Application | General Purpose |