ICO RALLY General Purpose Vinyl Tubing SLV-40-13

Description
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Vinyl Tubing - SLV-40-13 - ICO RALLY
Palo Alto, CA, USA
General Purpose Vinyl Tubing
SLV-40-13
General Purpose Vinyl Tubing SLV-40-13
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-40

General Purpose Vinyl Tubing

SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility.

  • Applicable Specifications: MIL-I-7444
  • Operating Temperature Range: -85°F (-65°C) to 175°F (80°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-40-13
Product Name General Purpose Vinyl Tubing
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 137423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details