SLV-155-5/8 is a specific size of Acrylic Coated Fiberglass Sleeving designed for use in various electrical applications, including motor lead-outs, crossovers, transformers, and coils. This sleeving provides protective and thermal insulation in environments such as ovens and industrial appliances. It operates effectively within a temperature range of -13°F (-25°C) to 311°F (155°C). The nominal inner diameter for this part number is 5/8 inches, with a wall thickness of 0.042 inches. The product is available in a natural color and can be supplied in spools or lengths, depending on the size requirements.
SLV-155
Acrylic Coated Fiberglass Sleeving
SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C).
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | SLV-155-5/8 |
| Product Name | Acrylic Coated Fiberglass Sleeving |
| Material | Acrylic, Fiberglass |