ICO RALLY Acrylic Coated Fiberglass Sleeving SLV-155-3

Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet
Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acrylic Coated Fiberglass Sleeving - SLV-155-3 - ICO RALLY
Palo Alto, CA, USA
Acrylic Coated Fiberglass Sleeving
SLV-155-3
Acrylic Coated Fiberglass Sleeving SLV-155-3
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size

SLV-155

Acrylic Coated Fiberglass Sleeving

SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C).

  • Applicable Specifications: MIL-I-3190/3
  • Operating Temperature Range: -13°F (-25°C) to 311°F (155°C)
  • Standard Colors: Natural
  • Standard Shipping Length: Spools or lengths, depending on size
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-155-3
Product Name Acrylic Coated Fiberglass Sleeving
Material Acrylic, Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Alfagomma® 0.61 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0154 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6100 inch (15.49 mm)
View Details
Clamping sleeve - EAMH-86-9-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details