ICO RALLY Acrylic Coated Fiberglass Sleeving SLV-155-16

Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet
Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acrylic Coated Fiberglass Sleeving - SLV-155-16 - ICO RALLY
Palo Alto, CA, USA
Acrylic Coated Fiberglass Sleeving
SLV-155-16
Acrylic Coated Fiberglass Sleeving SLV-155-16
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size

SLV-155

Acrylic Coated Fiberglass Sleeving

SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C).

  • Applicable Specifications: MIL-I-3190/3
  • Operating Temperature Range: -13°F (-25°C) to 311°F (155°C)
  • Standard Colors: Natural
  • Standard Shipping Length: Spools or lengths, depending on size
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-155-16
Product Name Acrylic Coated Fiberglass Sleeving
Material Acrylic, Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 137434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details