Fiberglass Sleeving With Vinyl Jacket, part number SLV-130-8, is designed for applications requiring durability and flexibility. It features a combination of fiberglass and a vinyl insulation jacket, providing good abrasion resistance and excellent cut-through characteristics. This product is suitable for environments with temperatures ranging from -5°F (-20°C) to 265°F (130°C) and is particularly effective in situations involving knotting, bending, and high torque. The sleeving has non-fray ends, enhancing its usability in various applications. It is available in black and is supplied in standard shipping lengths on spools.
SLV-130
Fiberglass Sleeving With Vinyl Jacket
SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | SLV-130-8 |
| Product Name | Fiberglass Sleeving With Vinyl Jacket |
| Material | Fiberglass, Vinyl |