ICO RALLY Fiberglass Sleeving With Vinyl Jacket SLV-130-5/8

Description
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools
Datasheet
Description
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving With Vinyl Jacket - SLV-130-5/8 - ICO RALLY
Palo Alto, CA, USA
Fiberglass Sleeving With Vinyl Jacket
SLV-130-5/8
Fiberglass Sleeving With Vinyl Jacket SLV-130-5/8
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools

SLV-130

Fiberglass Sleeving With Vinyl Jacket

SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque.

  • Applicable Specifications: MIL-I-3190, Class B, Grade B
  • Operating Temp. Range: -5°F (-20°C) to 265°F (130°C)
  • Standard Color: Black
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-130-5/8
Product Name Fiberglass Sleeving With Vinyl Jacket
Material Fiberglass, Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details