ICO RALLY Fiberglass Sleeving With Vinyl Jacket SLV-130-3

Description
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools
Datasheet
Description
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving With Vinyl Jacket - SLV-130-3 - ICO RALLY
Palo Alto, CA, USA
Fiberglass Sleeving With Vinyl Jacket
SLV-130-3
Fiberglass Sleeving With Vinyl Jacket SLV-130-3
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools

SLV-130

Fiberglass Sleeving With Vinyl Jacket

SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque.

  • Applicable Specifications: MIL-I-3190, Class B, Grade B
  • Operating Temp. Range: -5°F (-20°C) to 265°F (130°C)
  • Standard Color: Black
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-130-3
Product Name Fiberglass Sleeving With Vinyl Jacket
Material Fiberglass, Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details