SLV-1200
Fiberglass Sleeving
SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | SLV-1200-7 |
| Product Name | Fiberglass Sleeving |
| Type | Fiberglass; Structural |
| Shape | Round |
| Features | Abrasion Resistant |
| Application | General Purpose; High Temp |
| Design Units | English; Metric |