ICO RALLY Fiberglass Sleeving SLV-1200-5/8

Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Datasheet
Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving - SLV-1200-5/8 - ICO RALLY
Palo Alto, CA, USA
Fiberglass Sleeving
SLV-1200-5/8
Fiberglass Sleeving SLV-1200-5/8
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools

SLV-1200

Fiberglass Sleeving

SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant.

  • Applicable Specifications: MIL-I-3190, Class C
  • Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C)
  • Standard Color: Natural
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-1200-5/8
Product Name Fiberglass Sleeving
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Spiral Wrapping - 2044415 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details