ICO RALLY High-Temperature Vinyl Tubing SLV-105-9

Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Vinyl Tubing - SLV-105-9 - ICO RALLY
Palo Alto, CA, USA
High-Temperature Vinyl Tubing
SLV-105-9
High-Temperature Vinyl Tubing SLV-105-9
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-105

High-Temperature Vinyl Tubing

SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C).

  • Applicable Specifications: MIL-I-631, Grade C
  • UL File Number: E52612
  • Operating Temperature Range: 15°F (-10°C) to 220°F (105°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-105-9
Product Name High-Temperature Vinyl Tubing
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 002611-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details