ICO RALLY High-Temperature Vinyl Tubing SLV-105-1"

Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Vinyl Tubing - SLV-105-1
Palo Alto, CA, USA
High-Temperature Vinyl Tubing
SLV-105-1"
High-Temperature Vinyl Tubing SLV-105-1"
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-105

High-Temperature Vinyl Tubing

SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C).

  • Applicable Specifications: MIL-I-631, Grade C
  • UL File Number: E52612
  • Operating Temperature Range: 15°F (-10°C) to 220°F (105°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-105-1"
Product Name High-Temperature Vinyl Tubing
Type Plastic; Structural
Material Vinyl
Shape Round
Color / Clarity Clear (optional feature); Solid (optional feature)
Application General Purpose; High Temp
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details