NO-HEAT Shrinkable Tubing, part number NST-#3 X 8", is designed for easy application without the need for a heat source. It features a spiral cut, removable support core that maintains the tubing in an expanded state until application. The tubing is made from EPDM (Ethylene Propylene Rubber), which allows it to conform to various substrates and create a water-resistant seal. This product also offers resistance to fungus, acids, and alkalies, making it suitable for a range of environments. The operating temperature range is from 0°F (-18°C) to 240°F (115°C), and it is available in black. The tubing is designed to accommodate cable diameters ranging from 0.400 to 0.820 inches.
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | NST-#3 X 8" |
| Product Name | NO-HEAT Shrinkable Tubing, Flexible |
| Type | Rubber / Silicone; Structural; Electrical |
| Material | Synthetic Rubber; EPDM |
| Shape | Round |
| Features | Removable, Water Resistant |
| Application | General Purpose; General Chemical |