ICO RALLY Teflon® Tubing (PTFE) IR-15194

Description
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
Datasheet
Description
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teflon® Tubing (PTFE) - IR-15194 - ICO RALLY
Palo Alto, CA, USA
Teflon® Tubing (PTFE)
IR-15194
Teflon® Tubing (PTFE) IR-15194
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change

• Lowest coefficient of friction of any solid material

• Made without plasticizers, chemically inert

• Highest service temperature of any plastic tubing (-275°F to 500°F)

• Teflon® tubing can be steamed or chemically sterilized

• Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging

• The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-15194
Product Name Teflon® Tubing (PTFE)
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Features Sterilizeable; Inert
Color / Clarity Translucent
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
HSC2846 Series 1/4 in. ID and 20 ft Working Length Blue Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2846-04X25 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details