• Polyester braid incorporated within the wall of silicone hose
• Manufactured from FDA-sanctioned ingredients
• Translucent, natural color for visual contact with flow
• Does not impart taste or odor
• Ultraviolet and ozone resistant
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-14444 |
| Product Name | Translucent Silicone Braided Reinforced Hose |
| Type | Rubber / Silicone; Structural |
| Material | Synthetic Rubber; Polyester |
| Shape | Round |
| Features | Reinforced; UV & Ozone Resistant |
| Application | General Purpose; Food & Beverage |