• Manufactured from FDA-sanctioned ingredients
• Translucent, natural color for visual contact with flow
• Resilient, stretchable and resilient to compression set
• Does not impart taste or odor
• Ultraviolet and ozone resistant
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-14366 |
| Product Name | Translucent Silicone Tubing |
| Type | Rubber / Silicone; Structural |
| Material | Synthetic Rubber |
| Shape | Round |
| Features | UV & Ozone Resistant |
| Application | General Purpose; Food & Beverage |