The Clear Polyurethane Tubing, part number IR-14236, features an inside diameter of 3/8 inch and an outside diameter of 5/8 inch, with a wall thickness of 1/8 inch. It is available in standard lengths of 100 feet and 500 feet. The tubing has a working pressure of 100 PSI and a burst pressure of 300 PSI at 70°F. This product is designed to be flexible, resilient, and abrasion-resistant, making it suitable for a variety of liquids, oils, grease, and fuels. It does not contain plasticizers, which helps prevent flow contamination and tube hardening. The tubing maintains its integrity without imparting taste or odor, and it can operate effectively in temperatures up to 200°F, with a brittle temperature of -90°F.
• Flexible, resilient, abrasion resistant; resistant to weathering and radiation
• Suitable for a wide variety of liquids, oils, grease, and fuels
• Contains no plasticizer which can cause flow contamination or tube hardening
• Does not impart taste or odor
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-14236 |
| Product Name | Clear Polyurethane Tubing |
| Type | Plastic; Structural |
| Material | Polyurethane |
| Shape | Round |
| Features | Abrasion & Radiation Resistant |
| Color / Clarity | Clear |