ICO RALLY Vinyl Grommet GV-1

Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet
Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Grommet - GV-1 - ICO RALLY
Palo Alto, CA, USA
Vinyl Grommet
GV-1
Vinyl Grommet GV-1
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing

Vinyl Grommets

Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black.

  • Hardness Durometer: 60 +/- 5 Shore A
  • Tensile Strength: 1400 psi
  • Abrasive Resistance: Excellent
  • Effect of Sunlight: Slight to None
  • Hydro Carbon Solvent Resistance: Good
  • Weak Acid Resistance: No Effect
  • Burning Rate: Self-Extinguishing
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Grommets
Product Number GV-1
Product Name Vinyl Grommet
Shape Round
Construction / Type One Piece; 100 pcs / pkg, 500 pcs / pkg
Packaging Bulk Package
Inside Diameter 0.6880 inch (17.48 mm)
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details
Bushings, Grommets - 36-8476-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details