ICO RALLY Continuous Serrated Polyethylene Gromstrip GSPC-3

Description
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
Datasheet
Description
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Serrated Polyethylene Gromstrip - GSPC-3 - ICO RALLY
Palo Alto, CA, USA
Continuous Serrated Polyethylene Gromstrip
GSPC-3
Continuous Serrated Polyethylene Gromstrip GSPC-3
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.

Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration.

Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.)

Polyethylene- used for general application.

Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene.

Standard color for both Polyethylene and Nylon is natural.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Grommets
Product Number GSPC-3
Product Name Continuous Serrated Polyethylene Gromstrip
Shape Oval / Oblong; Flexible Grommet / Edging
Construction / Type One Piece; 50 ft / pkg, 100 ft / pkg
Packaging Bulk Package
Groove Width 0.1560 inch (3.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Cable Grommets - 117641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1575 inch (4 mm)
Material Other; Thermoplastic Elastomer
View Details