Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration.
Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.)
Polyethylene- used for general application.
Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene.
Standard color for both Polyethylene and Nylon is natural.
| ICO RALLY | |
|---|---|
| Product Category | Grommets |
| Product Number | GSNCM-5 |
| Product Name | Molded Mil-Spec Nylon Gromstrip |
| Shape | Square / Rectangular; Flexible Grommet / Edging |
| Construction / Type | One Piece; 50 pcs / pkg, 100 pcs / pkg |
| Packaging | Bulk Package |
| Groove Width | 0.2600 inch (6.6 mm) |