ICO RALLY Flat Ribbon Clip FRC-1

Description
Flat Ribbon Clips FRC-1 is a versatile clip with many electrical and non-electrical uses. It accommodates various widths and thicknesses of flat/ribbon cable, providing a quick and secure mounting system. Adhesive mounts adhere to flat, clean, dry surfaces within the temperature range of 40°F (4°C) to 150°F (66°C). The standard color is natural.
Datasheet
Description
Flat Ribbon Clips FRC-1 is a versatile clip with many electrical and non-electrical uses. It accommodates various widths and thicknesses of flat/ribbon cable, providing a quick and secure mounting system. Adhesive mounts adhere to flat, clean, dry surfaces within the temperature range of 40°F (4°C) to 150°F (66°C). The standard color is natural.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Clip - FRC-1 - ICO RALLY
Palo Alto, CA, USA
Flat Ribbon Clip
FRC-1
Flat Ribbon Clip FRC-1
Flat Ribbon Clips FRC-1 is a versatile clip with many electrical and non-electrical uses. It accommodates various widths and thicknesses of flat/ribbon cable, providing a quick and secure mounting system. Adhesive mounts adhere to flat, clean, dry surfaces within the temperature range of 40°F (4°C) to 150°F (66°C). The standard color is natural.

Flat Ribbon Clips

FRC-1 is a versatile clip with many electrical and non-electrical uses. It accommodates various widths and thicknesses of flat/ribbon cable, providing a quick and secure mounting system.

Adhesive mounts adhere to flat, clean, dry surfaces within the temperature range of 40°F (4°C) to 150°F (66°C).

The standard color is natural.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Wire and Cable Clips
Product Number FRC-1
Product Name Flat Ribbon Clip
Type Adhesive Mount Clip; Flat Ribbon Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2268998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details