ICO RALLY Flex Guard Wire Loom FGP-5661-3/8

Description
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.
Description
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.
Datasheet
Datasheet Summary
Powered by GS/AI

Flex Guard Wire Loom, part number FGP-5661-3/8, is designed for easy and fast installation as a protective covering for wire harnesses. It features an easy opening seam that allows for quick wire insertion, which can reduce repair and service costs due to its non-permanently sealed design. The loom is constructed from durable polyethylene, providing resistance to temperature, weather, and corrosion. It operates effectively within a temperature range of -40°F (-40°C) to 175°F (120°C). The product is available in standard colors of black (non-flame retardant) and gray (flame retardant), and is supplied in coil form. The nominal inner diameter of this specific part is 0.400 inches.

Datasheet Summary
Powered by GS/AI

Flex Guard Wire Loom, part number FGP-5661-3/8, is designed for easy and fast installation as a protective covering for wire harnesses. It features an easy opening seam that allows for quick wire insertion, which can reduce repair and service costs due to its non-permanently sealed design. The loom is constructed from durable polyethylene, providing resistance to temperature, weather, and corrosion. It operates effectively within a temperature range of -40°F (-40°C) to 175°F (120°C). The product is available in standard colors of black (non-flame retardant) and gray (flame retardant), and is supplied in coil form. The nominal inner diameter of this specific part is 0.400 inches.

Suppliers

Company
Product
Description
Supplier Links
Flex Guard Wire Loom - FGP-5661-3/8 - ICO RALLY
Palo Alto, CA, USA
Flex Guard Wire Loom
FGP-5661-3/8
Flex Guard Wire Loom FGP-5661-3/8
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.

FGP - Flex Guard Wire Loom

Wire Protection Sleeve

FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish.

  • Operating Temperature Range: -40°F (-40°C) to 175°F (120°C)
  • Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant)
  • Standard Shipping Length: Coils

Note: Standard Material is slit. Un-slit material also available.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number FGP-5661-3/8
Product Name Flex Guard Wire Loom
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tubes - 2737153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details