ICO RALLY Adhesive-Back Clip ABL-3/4

Description
Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.
Datasheet
Description
Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive-Back Clip - ABL-3/4 - ICO RALLY
Palo Alto, CA, USA
Adhesive-Back Clip
ABL-3/4
Adhesive-Back Clip ABL-3/4
Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.

Adhesive-Back Clips

Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Wire and Cable Clips
Product Number ABL-3/4
Product Name Adhesive-Back Clip
Type Adhesive Mount Clip; L-Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720840 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.187 inch (4.76 mm)
Material Steel; Rubber, Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details