ICE Components, Inc. Fixed Inductors ITP-0390-005-V

Description
HIGH CURRENT TOROIDAL INDUCTOR 3
Request a Quote Datasheet
Description
HIGH CURRENT TOROIDAL INDUCTOR 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5871-ITP-0390-005-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5871-ITP-0390-005-V-ND
Fixed Inductors 5871-ITP-0390-005-V-ND
HIGH CURRENT TOROIDAL INDUCTOR 3

HIGH CURRENT TOROIDAL INDUCTOR 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5871-ITP-0390-005-V-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details