HIGH CURRENT TOROIDAL INDUCTOR 1
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 5871-ITP-0015-018-V-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Application | High Current |