ICC Cable Solutions Speaker, Oval; 20000 Hz; 86 dB; Plastic; 5.3 mm D x 20 mm x 40 mm Dia. (Frame) SR80X14VNS

Description
20000 Hz Frequency Response Shielded Low Leakage Oval Speaker Rated power is 1 W (Nom.) Rated power is 1.5 W (Max.) Net weight is 0.15 g Material cone is paper. Oval frame types.
Description
20000 Hz Frequency Response Shielded Low Leakage Oval Speaker Rated power is 1 W (Nom.) Rated power is 1.5 W (Max.) Net weight is 0.15 g Material cone is paper. Oval frame types.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Oval; 20000 Hz; 86 dB; Plastic; 5.3 mm D x 20 mm x 40 mm Dia. (Frame) - 70115731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Oval; 20000 Hz; 86 dB; Plastic; 5.3 mm D x 20 mm x 40 mm Dia. (Frame)
70115731
Speaker, Oval; 20000 Hz; 86 dB; Plastic; 5.3 mm D x 20 mm x 40 mm Dia. (Frame) 70115731
20000 Hz Frequency Response Shielded Low Leakage Oval Speaker Rated power is 1 W (Nom.) Rated power is 1.5 W (Max.) Net weight is 0.15 g Material cone is paper. Oval frame types.

20000 Hz Frequency Response Shielded Low Leakage Oval Speaker

  • Rated power is 1 W (Nom.)
  • Rated power is 1.5 W (Max.)
  • Net weight is 0.15 g
    Material cone is paper. Oval frame types.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115731
Product Name Speaker, Oval; 20000 Hz; 86 dB; Plastic; 5.3 mm D x 20 mm x 40 mm Dia. (Frame)
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details