ICC Cable Solutions Speaker, Square;5000Hz;Paper;0.25W;90dB;77.0x77.0mmDia.x25mmD;9.92g S300SA

Description
5000 Hz Frequency Response General Purpose Square Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.
Description
5000 Hz Frequency Response General Purpose Square Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Square;5000Hz;Paper;0.25W;90dB;77.0x77.0mmDia.x25mmD;9.92g - 70115843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Square;5000Hz;Paper;0.25W;90dB;77.0x77.0mmDia.x25mmD;9.92g
70115843
Speaker, Square;5000Hz;Paper;0.25W;90dB;77.0x77.0mmDia.x25mmD;9.92g 70115843
5000 Hz Frequency Response General Purpose Square Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

5000 Hz Frequency Response General Purpose Square Speaker
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Material cone is paper. Material frame is metal. Magnet type is alnico.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115843
Product Name Speaker, Square;5000Hz;Paper;0.25W;90dB;77.0x77.0mmDia.x25mmD;9.92g
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Car Audio, Full Range Speaker - SC60 - Boston Acoustics, Inc.
Specs
Nominal Power 65 to 180 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details