ICC Cable Solutions Speaker, Oval;20000Hz;Paper;2.00W;83dB;50mmx90mmDia.x37.5mmD;16.49g S20X35VFS-2W

Description
20000 Hz Frequency Response Shielded Low Leakage Oval Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs. Material cone is paper. Material frame is metal. Magnet type is ferrite.
Description
20000 Hz Frequency Response Shielded Low Leakage Oval Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs. Material cone is paper. Material frame is metal. Magnet type is ferrite.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Oval;20000Hz;Paper;2.00W;83dB;50mmx90mmDia.x37.5mmD;16.49g - 70115877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Oval;20000Hz;Paper;2.00W;83dB;50mmx90mmDia.x37.5mmD;16.49g
70115877
Speaker, Oval;20000Hz;Paper;2.00W;83dB;50mmx90mmDia.x37.5mmD;16.49g 70115877
20000 Hz Frequency Response Shielded Low Leakage Oval Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs. Material cone is paper. Material frame is metal. Magnet type is ferrite.

20000 Hz Frequency Response Shielded Low Leakage Oval Speaker
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.
Material cone is paper. Material frame is metal. Magnet type is ferrite.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115877
Product Name Speaker, Oval;20000Hz;Paper;2.00W;83dB;50mmx90mmDia.x37.5mmD;16.49g
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 120 watts
Sensitivity 89 dB
Resonance Frequency 22 Hz
View Details