ICC Cable Solutions Speaker, Square;5000Hz;Paper;0.10W;83.5dB;50.5x50.5mmDia.x18mmD;9.8g S200SA

Description
General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Square;5000Hz;Paper;0.10W;83.5dB;50.5x50.5mmDia.x18mmD;9.8g - 70115841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Square;5000Hz;Paper;0.10W;83.5dB;50.5x50.5mmDia.x18mmD;9.8g
70115841
Speaker, Square;5000Hz;Paper;0.10W;83.5dB;50.5x50.5mmDia.x18mmD;9.8g 70115841
General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115841
Product Name Speaker, Square;5000Hz;Paper;0.10W;83.5dB;50.5x50.5mmDia.x18mmD;9.8g
Weight 9.80 g (0.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102778 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
High Performance 8-inch Pendant Loudspeaker - DP8 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
 - 3180 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 115 dB
Nominal Power 175 watts
Impedance 4 ohms
View Details