ICC Cable Solutions Speaker, Round;4500Hz;Paper;0.25W;84dB;50.0mmDia.x8.8mmD;1.4g S200RL

Description
Sub-Miniature Low Profile Round Speaker, Paper ⁄ Metal Cone Material, Rare Earth Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
Sub-Miniature Low Profile Round Speaker, Paper ⁄ Metal Cone Material, Rare Earth Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;4500Hz;Paper;0.25W;84dB;50.0mmDia.x8.8mmD;1.4g - 70115860 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;4500Hz;Paper;0.25W;84dB;50.0mmDia.x8.8mmD;1.4g
70115860
Speaker, Round;4500Hz;Paper;0.25W;84dB;50.0mmDia.x8.8mmD;1.4g 70115860
Sub-Miniature Low Profile Round Speaker, Paper ⁄ Metal Cone Material, Rare Earth Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Sub-Miniature Low Profile Round Speaker, Paper ⁄ Metal Cone Material, Rare Earth Magnetic Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115860
Product Name Speaker, Round;4500Hz;Paper;0.25W;84dB;50.0mmDia.x8.8mmD;1.4g
Weight 1.40 g (0.05 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details