ICC Cable Solutions Speaker, Round;4500Hz;Paper;0.20W;84dB;50.0mmDia.x18.7mmD;9.8g S200RA-MB

Description
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;4500Hz;Paper;0.20W;84dB;50.0mmDia.x18.7mmD;9.8g - 70115852 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;4500Hz;Paper;0.20W;84dB;50.0mmDia.x18.7mmD;9.8g
70115852
Speaker, Round;4500Hz;Paper;0.20W;84dB;50.0mmDia.x18.7mmD;9.8g 70115852
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115852
Product Name Speaker, Round;4500Hz;Paper;0.20W;84dB;50.0mmDia.x18.7mmD;9.8g
Weight 9.80 g (0.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
XT Tweeter 3/4
Specs
Nominal Power 80 watts
Sensitivity 89.4 dB
Resonance Frequency 973 Hz
View Details