Tymphany Corporation Speakers DFM-2544R00-08

Description
6.59 Ohms Compression Speaker 60W 1.5kHz ~ 15kHz Top Round
Request a Quote Datasheet
Description
6.59 Ohms Compression Speaker 60W 1.5kHz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - DFM-2544R00-08-ND - DigiKey
Thief River Falls, MN, United States
6.59 Ohms Compression Speaker 60W 1.5kHz ~ 15kHz Top Round

6.59 Ohms Compression Speaker 60W 1.5kHz ~ 15kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number DFM-2544R00-08-ND
Product Name Speakers
Resonance Frequency 784 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details