ICC Cable Solutions Speaker, Miniature;4000Hz;Mylar;0.15W;8%;83dB;32.0mmDia.x15.0mmD S125R-PC

Description
PC Mount Speaker, Mylar⁄Noryl Material Cone, Rare Earth Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
PC Mount Speaker, Mylar⁄Noryl Material Cone, Rare Earth Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Miniature;4000Hz;Mylar;0.15W;8%;83dB;32.0mmDia.x15.0mmD - 70115878 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Miniature;4000Hz;Mylar;0.15W;8%;83dB;32.0mmDia.x15.0mmD
70115878
Speaker, Miniature;4000Hz;Mylar;0.15W;8%;83dB;32.0mmDia.x15.0mmD 70115878
PC Mount Speaker, Mylar⁄Noryl Material Cone, Rare Earth Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

PC Mount Speaker, Mylar⁄Noryl Material Cone, Rare Earth Magnet Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115878
Product Name Speaker, Miniature;4000Hz;Mylar;0.15W;8%;83dB;32.0mmDia.x15.0mmD
Frequency Response 700 to 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - PSR37N45SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.4000 watts
View Details
4 suppliers
 - TITAN SUB-A15 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Impedance 4 ohms
Frequency Response 45 to 150 Hz
View Details