ICC Cable Solutions Buzzer, DC; 60 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Fast-on; 26 mm; 40 mm BS2620FV-12

Description
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination
Description
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination

Suppliers

Company
Product
Description
Supplier Links
Buzzer, DC; 60 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Fast-on; 26 mm; 40 mm - 70115784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buzzer, DC; 60 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Fast-on; 26 mm; 40 mm
70115784
Buzzer, DC; 60 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Fast-on; 26 mm; 40 mm 70115784
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination

Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating
These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms.
It is 4 pin termination

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115784
Product Name Buzzer, DC; 60 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Fast-on; 26 mm; 40 mm
Sound Level 75 to 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn Industrial Horn - 855H-SG24GPA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 1974645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Fixed
Agency Approvals RoHS; RoHS Compliant
View Details